NTE56008
NTE56008
Active
Description:  TRIAC-600VRM 15A
Manufacturer:  NTE Electronics
Datasheet:   NTE56008 Datasheet
History Price: $5.65000
In Stock: 44800
NTE56008 vs NTE5671
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Triac Type
Standard
Standard
Voltage - Off State
600 V
800 V
Current - On State (It (RMS)) (Max)
15 A
16 A
Voltage - Gate Trigger (Vgt) (Max)
2 V
1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
150A @ 60Hz
140A @ 60Hz
Current - Gate Trigger (Igt) (Max)
50 mA
35 mA
Current - Hold (Ih) (Max)
40 mA
30 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
120 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220