NTE56016
NTE56016
Active
Description:  TRIAC-400VRM 25A TO220
Manufacturer:  NTE Electronics
Datasheet:   NTE56016 Datasheet
History Price: $5.75000
In Stock: 26800
NTE56016 vs NTE5673
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Triac Type
Standard
Standard
Voltage - Off State
400 V
200 V
Current - On State (It (RMS)) (Max)
25 A
15 A
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
250A, 260A
150A @ 60Hz
Current - Gate Trigger (Igt) (Max)
50 mA
50 mA
Current - Hold (Ih) (Max)
50 mA
60 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-220-3
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-220
TO-48