NTE56019
NTE56019
Active
Description:  TRIAC-200V 25AMP
Manufacturer:  NTE Electronics
Datasheet:   NTE56019 Datasheet
History Price: $9.63000
In Stock: 26000
NTE56019 vs NTE5690
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Triac Type
Standard
Standard
Voltage - Off State
200 V
600 V
Current - On State (It (RMS)) (Max)
25 A
40 A
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
208A, 250A
400A @ 60Hz
Current - Gate Trigger (Igt) (Max)
80 mA
100 mA
Current - Hold (Ih) (Max)
100 mA
60 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 110 ℃
Mounting Type
Through Hole
Chassis Mount
Package / Case
TO-220-3
Press Fit
Supplier Device Package
TO-220
Press Fit