NTE56046
NTE56046
Active
Description:  TRIAC-600VRM 16A FULL-PAK
Manufacturer:  NTE Electronics
Datasheet:   NTE56046 Datasheet
History Price: $5.16000
In Stock: 4000
NTE56046 vs NTE5656
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Triac Type
Logic - Sensitive Gate
Logic - Sensitive Gate
Voltage - Off State
600 V
400 V
Current - On State (It (RMS)) (Max)
16 A
800 mA
Voltage - Gate Trigger (Vgt) (Max)
1.5 V
2.2 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
140A, 150A
8A @ 60Hz
Current - Gate Trigger (Igt) (Max)
10 mA
5 mA
Current - Hold (Ih) (Max)
30 mA
15 mA
Configuration
Single
Single
Operating Temperature
125 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3 Full Pack, Isolated Tab
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-220FN
TO-92