NTE5637
NTE5637
Active
Description:  TRIAC-600VRM 10A
Manufacturer:  NTE Electronics
Datasheet:   NTE5637 Datasheet
History Price: $6.30000
In Stock: 44400
NTE5637 vs NTE5657
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Triac Type
Standard
Logic - Sensitive Gate
Voltage - Off State
600 V
600 V
Current - On State (It (RMS)) (Max)
10 A
800 mA
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
2.2 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
100A, 110A
8A @ 60Hz
Current - Gate Trigger (Igt) (Max)
50 mA
5 mA
Current - Hold (Ih) (Max)
50 mA
15 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-220
TO-92