NTE5641
NTE5641
Active
Description:  TRIAC 200V 2.5A TO5
Manufacturer:  NTE Electronics
Datasheet:   NTE5641 Datasheet
History Price: $8.03000
In Stock: 26400
NTE5641 vs NTE5638-06
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Triac Type
Standard
Standard
Voltage - Off State
200 V
600 V
Current - On State (It (RMS)) (Max)
2.5 A
8 A
Voltage - Gate Trigger (Vgt) (Max)
2.2 V
2.2 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
30A @ 60Hz
80A @ 60Hz
Current - Gate Trigger (Igt) (Max)
25 mA
10 mA
Current - Hold (Ih) (Max)
15 mA
25 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-220-3
Supplier Device Package
TO-5
TO-220