NTE5646
NTE5646
Active
Description:  TRIAC-600VRM 10A
Manufacturer:  NTE Electronics
Datasheet:   NTE5646 Datasheet
History Price: $4.77000
In Stock: 42000
NTE5646 vs NTE5661
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Triac Type
Internally Triggered
Standard
Voltage - Off State
600 V
50 V
Current - On State (It (RMS)) (Max)
10 A
10 A
Voltage - Gate Trigger (Vgt) (Max)
-
2 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
100A @ 60Hz
100A @ 60Hz
Current - Gate Trigger (Igt) (Max)
-
40 mA
Current - Hold (Ih) (Max)
60 mA
30 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 110 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-220-3
TO-208AB, TO-64-3, Stud
Supplier Device Package
TO-220
TO-64