NTE5650
NTE5650
Active
Description:  TRIAC SENS GATE 100V 3A TO5
Manufacturer:  NTE Electronics
Datasheet:   NTE5650 Datasheet
History Price: $10.01000
In Stock: 8400
NTE5650 vs NTE5643
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Triac Type
Logic - Sensitive Gate
Standard
Voltage - Off State
100 V
600 V
Current - On State (It (RMS)) (Max)
3 A
2.5 A
Voltage - Gate Trigger (Vgt) (Max)
2.2 V
2.2 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
30A @ 60Hz
30A @ 60Hz
Current - Gate Trigger (Igt) (Max)
3 mA
25 mA
Current - Hold (Ih) (Max)
5 mA
15 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 90 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-5
TO-5