NTE5652
NTE5652
Active
Description:  TRIAC SENS GATE 400V 3A TO5
Manufacturer:  NTE Electronics
Datasheet:   NTE5652 Datasheet
History Price: $11.83000
In Stock: 41200
NTE5652 vs NTE5677
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Triac Type
Logic - Sensitive Gate
Standard
Voltage - Off State
400 V
600 V
Current - On State (It (RMS)) (Max)
3 A
15 A
Voltage - Gate Trigger (Vgt) (Max)
2.2 V
2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
30A @ 60Hz
150A @ 60Hz
Current - Gate Trigger (Igt) (Max)
3 mA
50 mA
Current - Hold (Ih) (Max)
5 mA
60 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 90 ℃
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-5
TO-48