NTE5656
NTE5656
Active
Description:  TRIAC SENS GATE 400V 800MA TO92
Manufacturer:  NTE Electronics
Datasheet:   NTE5656 Datasheet
History Price: $1.83000
In Stock: 40400
NTE5656 vs NTE5671
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Triac Type
Logic - Sensitive Gate
Standard
Voltage - Off State
400 V
800 V
Current - On State (It (RMS)) (Max)
800 mA
16 A
Voltage - Gate Trigger (Vgt) (Max)
2.2 V
1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
8A @ 60Hz
140A @ 60Hz
Current - Gate Trigger (Igt) (Max)
5 mA
35 mA
Current - Hold (Ih) (Max)
15 mA
30 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
120 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-220-3
Supplier Device Package
TO-92
TO-220