NTE5671
NTE5671
Active
Description:  TRIAC 800V 16A TO220 FP
Manufacturer:  NTE Electronics
Datasheet:   NTE5671 Datasheet
History Price: $6.17000
In Stock: 39600
NTE5671 vs NTE5657
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Triac Type
Standard
Logic - Sensitive Gate
Voltage - Off State
800 V
600 V
Current - On State (It (RMS)) (Max)
16 A
800 mA
Voltage - Gate Trigger (Vgt) (Max)
1.5 V
2.2 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
140A @ 60Hz
8A @ 60Hz
Current - Gate Trigger (Igt) (Max)
35 mA
5 mA
Current - Hold (Ih) (Max)
30 mA
15 mA
Configuration
Single
Single
Operating Temperature
120 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-220
TO-92