NTE5677
NTE5677
Active
Description:  TRIAC 600V 15A TO48
Manufacturer:  NTE Electronics
Datasheet:   NTE5677 Datasheet
History Price: $22.73000
In Stock: 5200
NTE5677 vs NTE5690
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Triac Type
Standard
Standard
Voltage - Off State
600 V
600 V
Current - On State (It (RMS)) (Max)
15 A
40 A
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
150A @ 60Hz
400A @ 60Hz
Current - Gate Trigger (Igt) (Max)
50 mA
100 mA
Current - Hold (Ih) (Max)
60 mA
60 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
-40 ℃ ~ 110 ℃
Mounting Type
Stud Mount
Chassis Mount
Package / Case
TO-208AA, TO-48-3, Stud
Press Fit
Supplier Device Package
TO-48
Press Fit