Triac Type
Standard
Logic - Sensitive Gate
Voltage - Off State
600 V
600 V
Current - On State (It (RMS)) (Max)
40 A
800 mA
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
2.2 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
335A, 400A
8A @ 60Hz
Current - Gate Trigger (Igt) (Max)
100 mA
5 mA
Current - Hold (Ih) (Max)
120 mA
15 mA
Configuration
Single
Single
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Chassis Mount
Through Hole
Package / Case
TO-3 Base
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-3 (Square Pack)
TO-92