NTE5689
NTE5689
Active
Description:  TRIAC 400V 40A PRESS FIT
Manufacturer:  NTE Electronics
Datasheet:   NTE5689 Datasheet
History Price: $18.15000
In Stock: 35600
NTE5689 vs NTE5655
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Triac Type
Standard
Logic - Sensitive Gate
Voltage - Off State
400 V
200 V
Current - On State (It (RMS)) (Max)
40 A
800 mA
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
2.2 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
400A @ 60Hz
8A @ 60Hz
Current - Gate Trigger (Igt) (Max)
100 mA
5 mA
Current - Hold (Ih) (Max)
60 mA
15 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Chassis Mount
Through Hole
Package / Case
Press Fit
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
Press Fit
TO-92