Triac Type
Standard
Standard
Voltage - Off State
600 V
600 V
Current - On State (It (RMS)) (Max)
40 A
10 A
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
400A @ 60Hz
100A, 110A
Current - Gate Trigger (Igt) (Max)
100 mA
50 mA
Current - Hold (Ih) (Max)
60 mA
50 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Chassis Mount
Through Hole
Package / Case
Press Fit
TO-220-3
Supplier Device Package
Press Fit
TO-220