Triac Type
Standard
Logic - Sensitive Gate
Voltage - Off State
600 V
100 V
Current - On State (It (RMS)) (Max)
40 A
3 A
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
2.2 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
400A @ 60Hz
30A @ 60Hz
Current - Gate Trigger (Igt) (Max)
100 mA
3 mA
Current - Hold (Ih) (Max)
60 mA
5 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 90 ℃
Mounting Type
Chassis Mount
Through Hole
Package / Case
Press Fit
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
Press Fit
TO-5