NTE5695
NTE5695
Active
Description:  TRIAC 400V 40A TO48
Manufacturer:  NTE Electronics
Datasheet:   NTE5695 Datasheet
History Price: $34.24000
In Stock: 34800
NTE5695 vs NTE5671
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Triac Type
Standard
Standard
Voltage - Off State
400 V
800 V
Current - On State (It (RMS)) (Max)
40 A
16 A
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
350A, 400A
140A @ 60Hz
Current - Gate Trigger (Igt) (Max)
50 mA
35 mA
Current - Hold (Ih) (Max)
60 mA
30 mA
Configuration
Single
Single
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
120 ℃ (TJ)
Mounting Type
Stud Mount
Through Hole
Package / Case
TO-208AA, TO-48-3, Stud
TO-220-3
Supplier Device Package
TO-48
TO-220