NTE5740
NTE5740
Active
Description:  3 PHASE BRIDGE MODULE
Manufacturer:  NTE Electronics
Datasheet:   NTE5740 Datasheet
History Price: $42.99000
In Stock: 22800
NTE5740 vs NTE5318
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Three Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
800 V
200 V
Current - Average Rectified (Io)
30 A
4 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 30 A
1 V @ 3 A
Current - Reverse Leakage @ Vr
2 mA @ 800 V
10 μA @ 200 V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Chassis Mount
Through Hole
Package / Case
Module
4-ESIP
Supplier Device Package
-
4-SIP