NTE5741
NTE5741
Active
Description:  R-3 PHASE BRIDGE 1600V 30
Manufacturer:  NTE Electronics
Datasheet:   NTE5741 Datasheet
History Price: $65.37000
In Stock: 39200
NTE5741 vs NTE5392
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Three Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1.6 kV
600 V
Current - Average Rectified (Io)
30 A
35 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 30 A
1.1 V @ 17.5 A
Current - Reverse Leakage @ Vr
2 mA @ 1600 V
5 μA @ 600 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Through Hole
Package / Case
Module
4-ESIP
Supplier Device Package
-
4-SIP