NTE5743
NTE5743
Active
Description:  R-3 PHASE BRIDGE 1600V
Manufacturer:  NTE Electronics
Datasheet:   NTE5743 Datasheet
History Price: $99.62000
In Stock: 22000
NTE5743 vs NTE5330
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Three Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1.6 kV
600 V
Current - Average Rectified (Io)
75 A
6 A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 75 A
1 V @ 6 A
Current - Reverse Leakage @ Vr
8 mA @ 1600 V
5 μA @ 600 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Through Hole
Package / Case
Module
4-ESIP
Supplier Device Package
-
4-SIP