NTE5743
NTE5743
Active
Description:  R-3 PHASE BRIDGE 1600V
Manufacturer:  NTE Electronics
Datasheet:   NTE5743 Datasheet
History Price: $99.62000
In Stock: 22000
NTE5743 vs NTE5740
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Three Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1.6 kV
800 V
Current - Average Rectified (Io)
75 A
30 A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 75 A
1.1 V @ 30 A
Current - Reverse Leakage @ Vr
8 mA @ 1600 V
2 mA @ 800 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
-
-