Current - Collector (Ic) (Max)
17 A
1 A
Voltage - Collector Emitter Breakdown (Max)
200 V
300 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 1A, 10A
-
Current - Collector Cutoff (Max)
100μA (ICBO)
50μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 8A, 4V
30 @ 50mA, 10V
Frequency - Transition
20MHz
-
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
3-SIP
TO-205AD, TO-39-3 Metal Can
Supplier Device Package
3-SIP
TO-39