Current - Collector (Ic) (Max)
20 A
1 A
Voltage - Collector Emitter Breakdown (Max)
140 V
350 V
Vce Saturation (Max) @ Ib, Ic
1V @ 500mA, 5A
500mV @ 4mA, 50mA
Current - Collector Cutoff (Max)
250μA
20μA
DC Current Gain (hFE) (Min) @ Ic, Vce
25 @ 5A, 2V
40 @ 20mA, 10V
Frequency - Transition
2MHz
15MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-205AD, TO-39-3 Metal Can
Supplier Device Package
TO-3
TO-39