Current - Collector (Ic) (Max)
20 A
100 mA
Voltage - Collector Emitter Breakdown (Max)
140 V
300 V
Vce Saturation (Max) @ Ib, Ic
1V @ 500mA, 5A
600mV @ 2mA, 20mA
Current - Collector Cutoff (Max)
250μA
1μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
25 @ 5A, 2V
100 @ 5mA, 10V
Frequency - Transition
2MHz
50MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-226-3, TO-92-3 Long Body
Supplier Device Package
TO-3
TO-92L