NTE61
NTE61
Active
Description:  TRANS PNP 140V 20A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE61 Datasheet
History Price: $11.60000
In Stock: 11600
NTE61 vs NTE58
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
20 A
17 A
Voltage - Collector Emitter Breakdown (Max)
140 V
200 V
Vce Saturation (Max) @ Ib, Ic
1V @ 500mA, 5A
2.5V @ 1A, 10A
Current - Collector Cutoff (Max)
250μA
100μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
25 @ 5A, 2V
20 @ 8A, 4V
Power - Max
250 W
200 W
Frequency - Transition
2MHz
20MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
3-SIP
Supplier Device Package
TO-3
3-SIP