Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
1400 V
Current - Average Rectified (Io)
1625A
150A
Voltage - Forward (Vf) (Max) @ If
1.93 V @ 3770 A
1.1 V @ 200 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
30 mA @ 600 V
5 mA @ 1400 V
Mounting Type
Chassis Mount
Stud Mount
Package / Case
DO-200AB, B-PUK
DO-203AA, DO-8, Stud
Supplier Device Package
DO-200AB
DO-8
Operating Temperature - Junction
-30 ℃ ~ 175 ℃
-65 ℃ ~ 190 ℃