NTE6113
NTE6113
Active
Description:  DIODE GP 600V 1625A DO200AB
Manufacturer:  NTE Electronics
Datasheet:   NTE6113 Datasheet
History Price: $182.00000
In Stock: 28400
NTE6113 vs NTE6248
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
600 V
Current - Average Rectified (Io)
1625A
16A
Voltage - Forward (Vf) (Max) @ If
1.93 V @ 3770 A
1.5 V @ 16 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
50 ns
Current - Reverse Leakage @ Vr
30 mA @ 600 V
10 μA @ 600 V
Capacitance @ Vr, F
-
145pF @ 4V, 1MHz
Mounting Type
Chassis Mount
Through Hole
Package / Case
DO-200AB, B-PUK
TO-220-2
Supplier Device Package
DO-200AB
TO-220-2
Operating Temperature - Junction
-30 ℃ ~ 175 ℃
-65 ℃ ~ 150 ℃