Diode Type
Standard
Avalanche
Voltage - DC Reverse (Vr) (Max)
600 V
200 V
Current - Average Rectified (Io)
1625A
2A
Voltage - Forward (Vf) (Max) @ If
1.93 V @ 3770 A
980 mV @ 2 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
25 ns
Current - Reverse Leakage @ Vr
30 mA @ 600 V
5 μA @ 200 V
Capacitance @ Vr, F
-
100pF @ 0V, 1MHz
Mounting Type
Chassis Mount
Through Hole
Package / Case
DO-200AB, B-PUK
SOD-57, Axial
Supplier Device Package
DO-200AB
SOD-57
Operating Temperature - Junction
-30 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃