NTE6113
NTE6113
Active
Description:  DIODE GP 600V 1625A DO200AB
Manufacturer:  NTE Electronics
Datasheet:   NTE6113 Datasheet
History Price: $182.00000
In Stock: 28400
NTE6113 vs NTE6358
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
1000 V
Current - Average Rectified (Io)
1625A
300A
Voltage - Forward (Vf) (Max) @ If
1.93 V @ 3770 A
-
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
30 mA @ 600 V
30 mA @ 1000 V
Capacitance @ Vr, F
-
-
Mounting Type
Chassis Mount
Stud Mount
Package / Case
DO-200AB, B-PUK
DO-203AA, DO-9, Stud
Supplier Device Package
DO-200AB
DO-9
Operating Temperature - Junction
-30 ℃ ~ 175 ℃
-40 ℃ ~ 180 ℃