NTE6156
NTE6156
Active
Description:  DIODE GEN PURP 600V 150A DO8
Manufacturer:  NTE Electronics
Datasheet:   NTE6156 Datasheet
History Price: $48.75000
In Stock: 25200
NTE6156 vs NTE6355
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
400 V
Current - Average Rectified (Io)
150A
300A
Voltage - Forward (Vf) (Max) @ If
1.4 V @ 150 A
-
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
12 mA @ 600 V
40 mA @ 400 V
Capacitance @ Vr, F
-
-
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AA, DO-8, Stud
DO-203AA, DO-9, Stud
Supplier Device Package
DO-8
DO-9
Operating Temperature - Junction
-40 ℃ ~ 200 ℃
-40 ℃ ~ 180 ℃