Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
1000 V
Current - Average Rectified (Io)
150A
300A
Voltage - Forward (Vf) (Max) @ If
1.4 V @ 150 A
-
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
12 mA @ 600 V
30 mA @ 1000 V
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AA, DO-8, Stud
DO-203AA, DO-9, Stud
Supplier Device Package
DO-8
DO-9
Operating Temperature - Junction
-40 ℃ ~ 200 ℃
-40 ℃ ~ 180 ℃