Diode Type
Standard
Avalanche
Voltage - DC Reverse (Vr) (Max)
600 V
600 V
Current - Average Rectified (Io)
150A
1.6A
Voltage - Forward (Vf) (Max) @ If
1.4 V @ 150 A
1.25 V @ 2 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
50 ns
Current - Reverse Leakage @ Vr
12 mA @ 600 V
5 μA @ 600 V
Capacitance @ Vr, F
-
65pF @ 0V, 1MHz
Mounting Type
Stud Mount
Through Hole
Package / Case
DO-203AA, DO-8, Stud
SOD-57, Axial
Supplier Device Package
DO-8
SOD-57
Operating Temperature - Junction
-40 ℃ ~ 200 ℃
-65 ℃ ~ 175 ℃