NTE6163
NTE6163
Active
Description:  DIODE GEN PURP 1.4KV 150A DO8
Manufacturer:  NTE Electronics
Datasheet:   NTE6163 Datasheet
History Price: $61.88000
In Stock: 7200
NTE6163 vs NTE635
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Avalanche
Voltage - DC Reverse (Vr) (Max)
1400 V
400 V
Current - Average Rectified (Io)
150A
1.9A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 200 A
1.05 V @ 2 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
50 ns
Current - Reverse Leakage @ Vr
5 mA @ 1400 V
5 μA @ 400 V
Capacitance @ Vr, F
-
80pF @ 0V, 1MHz
Mounting Type
Stud Mount
Through Hole
Package / Case
DO-203AA, DO-8, Stud
SOD-57, Axial
Supplier Device Package
DO-8
SOD-57
Operating Temperature - Junction
-65 ℃ ~ 190 ℃
-65 ℃ ~ 175 ℃