Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1600 V
75 V
Current - Average Rectified (Io)
150A
250mA
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 200 A
1.25 V @ 150 mA
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
4 ns
Current - Reverse Leakage @ Vr
5 mA @ 1600 V
1 μA @ 75 V
Capacitance @ Vr, F
-
1.5pF @ 0V, 1MHz
Mounting Type
Stud Mount
Surface Mount
Package / Case
DO-203AA, DO-8, Stud
SOD-110
Supplier Device Package
DO-8
SOD-110
Operating Temperature - Junction
-65 ℃ ~ 190 ℃
150 ℃