NTE6164
NTE6164
Active
Description:  DIODE GEN PURP 1.6KV 150A DO8
Manufacturer:  NTE Electronics
Datasheet:   NTE6164 Datasheet
History Price: $80.08000
In Stock: 23600
NTE6164 vs NTE642
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Schottky
Voltage - DC Reverse (Vr) (Max)
1600 V
100 V
Current - Average Rectified (Io)
150A
2A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 200 A
850 mV @ 2 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
5 mA @ 1600 V
500 μA @ 100 V
Capacitance @ Vr, F
-
100pF @ 4V, 1MHz
Mounting Type
Stud Mount
Surface Mount
Package / Case
DO-203AA, DO-8, Stud
DO-214AA, SMB
Supplier Device Package
DO-8
DO-214AA
Operating Temperature - Junction
-65 ℃ ~ 190 ℃
-55 ℃ ~ 150 ℃