NTE6165
NTE6165
Active
Description:  DIODE GEN PURP 1.6KV 150A DO8
Manufacturer:  NTE Electronics
Datasheet:   NTE6165 Datasheet
History Price: $80.08000
In Stock: 40000
NTE6165 vs NTE639
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1600 V
1300 V
Current - Average Rectified (Io)
150A
3A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 200 A
1 V @ 3 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
5 mA @ 1600 V
5 μA @ 1300 V
Capacitance @ Vr, F
-
50pF @ 4V, 1MHz
Mounting Type
Stud Mount
Through Hole
Package / Case
DO-203AA, DO-8, Stud
DO-201AD, Axial
Supplier Device Package
DO-8
DO-201AD
Operating Temperature - Junction
-65 ℃ ~ 190 ℃
-65 ℃ ~ 125 ℃