NTE61MCP
NTE61MCP
Active
Description:  TRANS PNP 140V 20A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE61MCP Datasheet
History Price: $23.03000
In Stock: 28000
NTE61MCP vs NTE81
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
20 A
500 mA
Voltage - Collector Emitter Breakdown (Max)
140 V
30 V
Vce Saturation (Max) @ Ib, Ic
1V @ 500mA, 5A
1.2V @ 30mA, 300mA
Current - Collector Cutoff (Max)
250μA
15nA
DC Current Gain (hFE) (Min) @ Ic, Vce
25 @ 5A, 2V
40 @ 150mA, 10V
Power - Max
250 W
625 mW
Frequency - Transition
2MHz
250MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-99-6 Metal Can
Supplier Device Package
TO-3
TO-99