NTE62
NTE62
Active
Description:  TRANS NPN 900V 3A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE62 Datasheet
History Price: $10.30000
In Stock: 10800
NTE62 vs NTE59
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
3 A
17 A
Voltage - Collector Emitter Breakdown (Max)
900 V
200 V
Vce Saturation (Max) @ Ib, Ic
10V @ 500mA, 1.5A
2.5V @ 1A, 10A
Current - Collector Cutoff (Max)
10mA
100μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
3 @ 1.5A, 10V
20 @ 8A, 4V
Power - Max
50 W
200 W
Frequency - Transition
-
20MHz
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
3-SIP
Supplier Device Package
TO-3
3-SIP