Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
1600 V
Current - Average Rectified (Io)
500mA
150A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 500 mA
1.1 V @ 200 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
5 μA @ 400 V
5 mA @ 1600 V
Capacitance @ Vr, F
7pF @ 4V, 1MHz
-
Mounting Type
Surface Mount
Stud Mount
Package / Case
DO-213AA
DO-203AA, DO-8, Stud
Supplier Device Package
DO-213AA
DO-8
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-65 ℃ ~ 190 ℃