NTE620
NTE620
Active
Description:  DIODE GP 400V 500MA DO213AA
Manufacturer:  NTE Electronics
Datasheet:   NTE620 Datasheet
History Price: $0.29000
In Stock: 22800
NTE620 vs NTE619
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
600 V
Current - Average Rectified (Io)
500mA
5A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 500 mA
1.5 V @ 5 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
50 ns
Current - Reverse Leakage @ Vr
5 μA @ 400 V
50 μA @ 600 V
Capacitance @ Vr, F
7pF @ 4V, 1MHz
170pF @ 4V, 1MHz
Mounting Type
Surface Mount
Through Hole
Package / Case
DO-213AA
DO-201AA, DO-27, Axial
Supplier Device Package
DO-213AA
DO-27
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃