Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
200 V
Current - Average Rectified (Io)
500mA
15A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 500 mA
1.05 V @ 15 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
35 ns
Current - Reverse Leakage @ Vr
5 μA @ 400 V
10 μA @ 200 V
Capacitance @ Vr, F
7pF @ 4V, 1MHz
-
Mounting Type
Surface Mount
Through Hole
Package / Case
DO-213AA
TOP-3
Supplier Device Package
DO-213AA
TOP3
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃