NTE620
NTE620
Active
Description:  DIODE GP 400V 500MA DO213AA
Manufacturer:  NTE Electronics
Datasheet:   NTE620 Datasheet
History Price: $0.29000
In Stock: 22800
NTE620 vs NTE633
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
100 V
Current - Average Rectified (Io)
500mA
250mA
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 500 mA
1.25 V @ 150 mA
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
4 ns
Current - Reverse Leakage @ Vr
5 μA @ 400 V
1 μA @ 75 V
Capacitance @ Vr, F
7pF @ 4V, 1MHz
1.5pF @ 0V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-213AA
SC-76, SOD-323
Supplier Device Package
DO-213AA
SOD-323
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
150 ℃