NTE6246
NTE6246
Active
Description:  DIODE GEN PURP 200V 15A TOP3
Manufacturer:  NTE Electronics
Datasheet:   NTE6246 Datasheet
History Price: $7.85000
In Stock: 22000
NTE6246 vs NTE6247
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
600 V
Current - Average Rectified (Io)
15A
15A
Voltage - Forward (Vf) (Max) @ If
1.05 V @ 15 A
1.5 V @ 15 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
60 ns
Current - Reverse Leakage @ Vr
10 μA @ 200 V
10 μA @ 600 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
TOP-3
TOP-3
Supplier Device Package
TOP3
TOP3
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃