Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
75 V
Current - Average Rectified (Io)
15A
250mA
Voltage - Forward (Vf) (Max) @ If
1.05 V @ 15 A
1.25 V @ 150 mA
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
4 ns
Current - Reverse Leakage @ Vr
10 μA @ 200 V
1 μA @ 75 V
Capacitance @ Vr, F
-
1.5pF @ 0V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
TOP-3
SOD-110
Supplier Device Package
TOP3
SOD-110
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
150 ℃