Diode Type
Standard
Avalanche
Voltage - DC Reverse (Vr) (Max)
600 V
400 V
Current - Average Rectified (Io)
15A
1.9A
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 15 A
1.05 V @ 2 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
60 ns
50 ns
Current - Reverse Leakage @ Vr
10 μA @ 600 V
5 μA @ 400 V
Capacitance @ Vr, F
-
80pF @ 0V, 1MHz
Mounting Type
Through Hole
Through Hole
Package / Case
TOP-3
SOD-57, Axial
Supplier Device Package
TOP3
SOD-57
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃