Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
1400 V
Current - Average Rectified (Io)
8A
150A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 8 A
1.1 V @ 200 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
250 ns
-
Current - Reverse Leakage @ Vr
10 μA @ 600 V
5 mA @ 1400 V
Capacitance @ Vr, F
50pF @ 4V, 1MHz
-
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-220-2
DO-203AA, DO-8, Stud
Supplier Device Package
TO-220-2
DO-8
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-65 ℃ ~ 190 ℃