NTE626
NTE626
Active
Description:  DIODE GEN PURP 600V 8A TO220-2
Manufacturer:  NTE Electronics
Datasheet:   NTE626 Datasheet
History Price: $2.63000
In Stock: 37600
NTE626 vs NTE619
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
600 V
Current - Average Rectified (Io)
8A
5A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 8 A
1.5 V @ 5 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
250 ns
50 ns
Current - Reverse Leakage @ Vr
10 μA @ 600 V
50 μA @ 600 V
Capacitance @ Vr, F
50pF @ 4V, 1MHz
170pF @ 4V, 1MHz
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-2
DO-201AA, DO-27, Axial
Supplier Device Package
TO-220-2
DO-27
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃