Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
75 V
400 V
Current - Average Rectified (Io)
250mA
300A
Voltage - Forward (Vf) (Max) @ If
1.25 V @ 150 mA
-
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
4 ns
-
Current - Reverse Leakage @ Vr
1 μA @ 75 V
40 mA @ 400 V
Capacitance @ Vr, F
1.5pF @ 0V, 1MHz
-
Mounting Type
Surface Mount
Stud Mount
Package / Case
SOD-110
DO-203AA, DO-9, Stud
Supplier Device Package
SOD-110
DO-9
Operating Temperature - Junction
150 ℃
-40 ℃ ~ 180 ℃