NTE631
NTE631
Active
Description:  DIODE GEN PURP 75V 250MA SOD110
Manufacturer:  NTE Electronics
Datasheet:   NTE631 Datasheet
History Price: $0.22000
In Stock: 4000
NTE631 vs NTE639
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
75 V
1300 V
Current - Average Rectified (Io)
250mA
3A
Voltage - Forward (Vf) (Max) @ If
1.25 V @ 150 mA
1 V @ 3 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
4 ns
-
Current - Reverse Leakage @ Vr
1 μA @ 75 V
5 μA @ 1300 V
Capacitance @ Vr, F
1.5pF @ 0V, 1MHz
50pF @ 4V, 1MHz
Mounting Type
Surface Mount
Through Hole
Package / Case
SOD-110
DO-201AD, Axial
Supplier Device Package
SOD-110
DO-201AD
Operating Temperature - Junction
150 ℃
-65 ℃ ~ 125 ℃