Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
600 V
Current - Average Rectified (Io)
250mA
15A
Voltage - Forward (Vf) (Max) @ If
1.25 V @ 150 mA
1.5 V @ 15 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
4 ns
60 ns
Current - Reverse Leakage @ Vr
1 μA @ 75 V
10 μA @ 600 V
Capacitance @ Vr, F
1.5pF @ 0V, 1MHz
-
Mounting Type
Surface Mount
Through Hole
Package / Case
SC-76, SOD-323
TOP-3
Supplier Device Package
SOD-323
TOP3
Operating Temperature - Junction
150 ℃
-65 ℃ ~ 175 ℃